Acer logo

Acer Aspire V5-473P-6890 Intel® Core™ i5 i5-4200U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pink

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54197
Info modified on:
22 Jan 2025, 05:41:29
Short summary description Acer Aspire V5-473P-6890 Intel® Core™ i5 i5-4200U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pink:

Acer Aspire V5-473P-6890, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V5-473P-6890 Intel® Core™ i5 i5-4200U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pink:

Acer Aspire V5-473P-6890. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.