Acer logo

Acer Aspire V5-473PG-34016G1Taii Intel® Core™ i3 i3-4010U Laptop 14" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Gray

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79674
Info modified on:
14 Mar 2024, 19:12:06
Short summary description Acer Aspire V5-473PG-34016G1Taii Intel® Core™ i3 i3-4010U Laptop 14" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Gray:

Acer Aspire V5-473PG-34016G1Taii, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Acer Aspire V5-473PG-34016G1Taii Intel® Core™ i3 i3-4010U Laptop 14" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Gray:

Acer Aspire V5-473PG-34016G1Taii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.