Acer Aspire V7-482PG-54206G50tdd, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 6 GB, 500 GB
Acer Aspire V7-482PG-54206G50tdd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Gold, Pink