Acer Aspire V5-472-2443, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire V5-472-2443. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1017U, Processor frequency: 1.6 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Champagne. Weight: 4.08 lbs (1.85 kg)