Acer Aspire V5-472G-33214G50amm, Intel® Core™ i3, 1.8 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire V5-472G-33214G50amm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Linux Linpus. Product color: Gold