Acer logo

Acer Aspire R7-571G-53338G75ass Intel® Core™ i5 i5-3337U Laptop 15.6" Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48252
Info modified on:
24 Jan 2025, 20:34:33
Short summary description Acer Aspire R7-571G-53338G75ass Intel® Core™ i5 i5-3337U Laptop 15.6" Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Gray:

Acer Aspire R7-571G-53338G75ass, Intel® Core™ i5, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Acer Aspire R7-571G-53338G75ass Intel® Core™ i5 i5-3337U Laptop 15.6" Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Windows 8 Gray:

Acer Aspire R7-571G-53338G75ass. Product type: Laptop, Form factor: Convertible (Ezel). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.