Acer logo

Acer Aspire V5-122P-42154G50nss AMD A4 A4-1250 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35053
Info modified on:
22 Jan 2025, 05:56:46
Short summary description Acer Aspire V5-122P-42154G50nss AMD A4 A4-1250 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-122P-42154G50nss, AMD A4, 1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V5-122P-42154G50nss AMD A4 A4-1250 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-122P-42154G50nss. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1250, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8210. Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.