Acer logo

Acer Aspire V3-772G-747a8G1TMakk Intel® Core™ i7 i7-4702MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51207
Info modified on:
27 Jan 2025, 08:28:51
Short summary description Acer Aspire V3-772G-747a8G1TMakk Intel® Core™ i7 i7-4702MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black:

Acer Aspire V3-772G-747a8G1TMakk, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-772G-747a8G1TMakk Intel® Core™ i7 i7-4702MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760M Windows 8 Black:

Acer Aspire V3-772G-747a8G1TMakk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.