Acer logo

Acer Aspire E1-572G-54204G50Dnkk Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Linux Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17115
Info modified on:
28 Jan 2025, 10:54:54
Short summary description Acer Aspire E1-572G-54204G50Dnkk Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Linux Black:

Acer Aspire E1-572G-54204G50Dnkk, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-572G-54204G50Dnkk Intel® Core™ i5 i5-4200U Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Linux Black:

Acer Aspire E1-572G-54204G50Dnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.