Acer logo

Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54159
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire E1-572G-54208G1TMnkk, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire E1-572G-54208G1TMnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.