Acer Aspire E1-522-65204G1TMnkk, AMD A6, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire E1-522-65204G1TMnkk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black