Acer logo

Acer Aspire E1-522-45004G1TMnkk AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72319
Info modified on:
22 Jan 2025, 06:00:54
Short summary description Acer Aspire E1-522-45004G1TMnkk AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire E1-522-45004G1TMnkk, AMD A4, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E1-522-45004G1TMnkk AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire E1-522-45004G1TMnkk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.