Acer Aspire V3-771G-7363161TMAii, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB
Acer Aspire V3-771G-7363161TMAii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Linux Linpus. Product color: Gray