Acer logo

Acer Aspire 771G-53238G75Maii Intel® Core™ i5 i5-3230M Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25742
Info modified on:
28 Jan 2025, 10:12:16
Short summary description Acer Aspire 771G-53238G75Maii Intel® Core™ i5 i5-3230M Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray:

Acer Aspire 771G-53238G75Maii, Intel® Core™ i5, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Acer Aspire 771G-53238G75Maii Intel® Core™ i5 i5-3230M Laptop 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray:

Acer Aspire 771G-53238G75Maii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.