Acer logo

Acer Aspire V3-571G Intel® Core™ i7 i7-3632QM Laptop 15.6" 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27889
Info modified on:
27 Jan 2025, 08:17:24
Short summary description Acer Aspire V3-571G Intel® Core™ i7 i7-3632QM Laptop 15.6" 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray:

Acer Aspire V3-571G, Intel® Core™ i7, 2.2 GHz, 15.6", 16 GB, 1 TB, Windows 8

Long summary description Acer Aspire V3-571G Intel® Core™ i7 i7-3632QM Laptop 15.6" 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730M Windows 8 Gray:

Acer Aspire V3-571G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 730M. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.