Acer logo

Acer Aspire V5-571G-53336G75MASS Intel® Core™ i5 i5-3337U Laptop 15.6" 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174936
Info modified on:
22 Jan 2025, 06:05:56
Short summary description Acer Aspire V5-571G-53336G75MASS Intel® Core™ i5 i5-3337U Laptop 15.6" 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-571G-53336G75MASS, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Acer Aspire V5-571G-53336G75MASS Intel® Core™ i5 i5-3337U Laptop 15.6" 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire V5-571G-53336G75MASS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.