Acer logo

Acer Aspire V3-772G-747a8G50Makk Intel® Core™ i7 i7-4702MQ Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53514
Info modified on:
14 Mar 2024, 19:14:00
Short summary description Acer Aspire V3-772G-747a8G50Makk Intel® Core™ i7 i7-4702MQ Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V3-772G-747a8G50Makk, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V3-772G-747a8G50Makk Intel® Core™ i7 i7-4702MQ Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V3-772G-747a8G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.