Acer Aspire V3-772G-54204G75Makk, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 750 GB
Acer Aspire V3-772G-54204G75Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Linux Linpus. Product color: Black