Acer logo

Acer Aspire V3-772G-747A161TMAKK Intel® Core™ i7 i7-4702MQ Laptop 17.3" 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108584
Info modified on:
22 Jan 2025, 04:52:47
Short summary description Acer Aspire V3-772G-747A161TMAKK Intel® Core™ i7 i7-4702MQ Laptop 17.3" 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V3-772G-747A161TMAKK, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire V3-772G-747A161TMAKK Intel® Core™ i7 i7-4702MQ Laptop 17.3" 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V3-772G-747A161TMAKK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 17.3", Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.