Acer logo

Acer Aspire V3-771G-73638G1TBDCaii Intel® Core™ i7 i7-3632QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Wi-Fi 4 (802.11n) Windows 8 Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120081
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer Aspire V3-771G-73638G1TBDCaii Intel® Core™ i7 i7-3632QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Wi-Fi 4 (802.11n) Windows 8 Gray:

Acer Aspire V3-771G-73638G1TBDCaii, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-771G-73638G1TBDCaii Intel® Core™ i7 i7-3632QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Wi-Fi 4 (802.11n) Windows 8 Gray:

Acer Aspire V3-771G-73638G1TBDCaii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.