Acer logo

Acer Aspire V3-571G-736a8G75Maii Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Gray

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103042
Info modified on:
22 Jan 2025, 05:42:40
Short summary description Acer Aspire V3-571G-736a8G75Maii Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Gray:

Acer Aspire V3-571G-736a8G75Maii, Intel® Core™ i7, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Acer Aspire V3-571G-736a8G75Maii Intel® Core™ i7 i7-3612QM Laptop 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 730M Wi-Fi 4 (802.11n) Windows 8 Gray:

Acer Aspire V3-571G-736a8G75Maii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.