Acer logo

Acer Aspire V5-571G Intel® Core™ i5 i5-3337U Laptop 15.6" HD 8 GB 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80913
Info modified on:
02 Feb 2025, 22:56:33
Short summary description Acer Aspire V5-571G Intel® Core™ i5 i5-3337U Laptop 15.6" HD 8 GB 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black:

Acer Aspire V5-571G, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Acer Aspire V5-571G Intel® Core™ i5 i5-3337U Laptop 15.6" HD 8 GB 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black:

Acer Aspire V5-571G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.