Acer Aspire S3-391-32364G34ass, Intel® Core™ i3, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire S3-391-32364G34ass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product color: Gold. Weight: 2.98 lbs (1.35 kg)