Acer logo

Acer Aspire V5-531-967B4G32MAKK Intel® Pentium® 967 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153478
Info modified on:
23 Jan 2025, 18:13:38
Short summary description Acer Aspire V5-531-967B4G32MAKK Intel® Pentium® 967 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire V5-531-967B4G32MAKK, Intel® Pentium®, 1.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire V5-531-967B4G32MAKK Intel® Pentium® 967 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire V5-531-967B4G32MAKK. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 967, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.