Acer Aspire 531-2688, Intel® Celeron®, 1.7 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire 531-2688. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B820, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 5.4 lbs (2.45 kg)