Acer Aspire 771G-53216G75Maii, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB
Acer Aspire 771G-53216G75Maii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Product color: Gray