Acer logo

Acer Aspire V5-571G Intel® Core™ i3 i3-2367M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101819
Info modified on:
27 Jan 2025, 08:09:40
Short summary description Acer Aspire V5-571G Intel® Core™ i3 i3-2367M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Blue:

Acer Aspire V5-571G, Intel® Core™ i3, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire V5-571G Intel® Core™ i3 i3-2367M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Blue:

Acer Aspire V5-571G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.