Acer Aspire V5-571G-53314G50Mabb, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire V5-571G-53314G50Mabb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Blue