Acer logo

Acer Aspire V5-571-323c8G75Mass Intel® Core™ i3 i3-2375M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69037
Info modified on:
22 Jan 2025, 05:10:31
Short summary description Acer Aspire V5-571-323c8G75Mass Intel® Core™ i3 i3-2375M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Gray:

Acer Aspire V5-571-323c8G75Mass, Intel® Core™ i3, 1.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Acer Aspire V5-571-323c8G75Mass Intel® Core™ i3 i3-2375M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Gray:

Acer Aspire V5-571-323c8G75Mass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2375M, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.