Acer logo

Acer Aspire S3-391-53334G12add Intel® Core™ i5 i5-3337U Laptop 13.3" 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18275
Info modified on:
28 Jan 2025, 10:56:56
Short summary description Acer Aspire S3-391-53334G12add Intel® Core™ i5 i5-3337U Laptop 13.3" 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire S3-391-53334G12add, Intel® Core™ i5, 1.8 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire S3-391-53334G12add Intel® Core™ i5 i5-3337U Laptop 13.3" 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Aspire S3-391-53334G12add. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.