Acer logo

Acer Aspire V3-551G-84506G75Makk AMD A8 A8-4500M Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Linux Linpus Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103176
Info modified on:
01 Feb 2025, 04:58:37
Short summary description Acer Aspire V3-551G-84506G75Makk AMD A8 A8-4500M Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Linux Linpus Black:

Acer Aspire V3-551G-84506G75Makk, AMD A8, 1.9 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Acer Aspire V3-551G-84506G75Makk AMD A8 A8-4500M Laptop 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Linux Linpus Black:

Acer Aspire V3-551G-84506G75Makk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.