Acer Aspire V3-551G-84506G50Makk, AMD A8, 1.9 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB
Acer Aspire V3-551G-84506G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray