Acer logo

Acer Aspire E1-571-32344G50Mnks Intel® Core™ i3 i3-2348M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29942
Info modified on:
28 Jan 2025, 10:09:15
Short summary description Acer Aspire E1-571-32344G50Mnks Intel® Core™ i3 i3-2348M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:

Acer Aspire E1-571-32344G50Mnks, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-571-32344G50Mnks Intel® Core™ i3 i3-2348M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:

Acer Aspire E1-571-32344G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2348M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.