Acer logo

Acer Aspire 3 15 A315-44P-R599 AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4847
Info modified on:
31 Jan 2025, 10:49:59
Short summary description Acer Aspire 3 15 A315-44P-R599 AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire 3 15 A315-44P-R599, AMD Ryzen™ 7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Acer Aspire 3 15 A315-44P-R599 AMD Ryzen™ 7 5700U Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire 3 15 A315-44P-R599. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.