Acer logo

Acer Aspire 5 A515-57-58Y8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4591
Info modified on:
01 Feb 2025, 05:53:13
Short summary description Acer Aspire 5 A515-57-58Y8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Acer Aspire 5 A515-57-58Y8, Intel® Core™ i5, 3.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Aspire 5 A515-57-58Y8 Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Acer Aspire 5 A515-57-58Y8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.