Acer Aspire 3 A315-24P-R741, AMD Ryzen™ 3, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
Acer Aspire 3 A315-24P-R741. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 7320U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Product color: Silver. Weight: 3.92 lbs (1.78 kg)