Acer Swift Edge SFA16-41-R32M, AMD Ryzen™ 5, 2.9 GHz, 16", 3840 x 2400 pixels, 16 GB, 512 GB
Acer Swift Edge SFA16-41-R32M. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 6600U, Processor frequency: 2.9 GHz. Display diagonal: 16", HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Home. Product color: Blue