Acer logo

Acer Chromebook Enterprise Spin 714 CP714-1WN-32N7 Intel® Core™ i3 i3-1215U 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS for Enterprise German Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23590
Info modified on:
03 Jan 2024, 19:16:19
Short summary description Acer Chromebook Enterprise Spin 714 CP714-1WN-32N7 Intel® Core™ i3 i3-1215U 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS for Enterprise German Gray:

Acer Chromebook Enterprise Spin 714 CP714-1WN-32N7, Intel® Core™ i3, 14", 1920 x 1080 pixels, 8 GB, 128 GB, ChromeOS for Enterprise

Long summary description Acer Chromebook Enterprise Spin 714 CP714-1WN-32N7 Intel® Core™ i3 i3-1215U 14" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS for Enterprise German Gray:

Acer Chromebook Enterprise Spin 714 CP714-1WN-32N7. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS for Enterprise. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.