Acer logo

Acer Aspire Go 15 AG15-42P-R995 AMD Ryzen™ 5 5625U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134
Info modified on:
19 Jun 2025, 09:42:59
Short summary description Acer Aspire Go 15 AG15-42P-R995 AMD Ryzen™ 5 5625U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire Go 15 AG15-42P-R995, AMD Ryzen™ 5, 2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Aspire Go 15 AG15-42P-R995 AMD Ryzen™ 5 5625U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Acer Aspire Go 15 AG15-42P-R995. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5625U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.