Acer logo

Acer Aspire 3 A314-22-R73E AMD Ryzen™ 5 3500U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21848
Info modified on:
23 Jan 2025, 18:31:07
Short summary description Acer Aspire 3 A314-22-R73E AMD Ryzen™ 5 3500U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Silver:

Acer Aspire 3 A314-22-R73E, AMD Ryzen™ 5, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 3 A314-22-R73E AMD Ryzen™ 5 3500U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Silver:

Acer Aspire 3 A314-22-R73E. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.