Acer logo

Acer Aspire 3 A315-56-34PA Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52698
Info modified on:
22 Jan 2025, 05:19:47
Short summary description Acer Aspire 3 A315-56-34PA Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Black:

Acer Aspire 3 A315-56-34PA, Intel® Core™ i3, 1.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Acer Aspire 3 A315-56-34PA Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home French Black:

Acer Aspire 3 A315-56-34PA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.