Acer logo

Acer Swift 3 SF313-52-52AS Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84120
Info modified on:
22 Jan 2025, 04:52:51
Short summary description Acer Swift 3 SF313-52-52AS Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF313-52-52AS, Intel® Core™ i5, 1.1 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 512 GB

Long summary description Acer Swift 3 SF313-52-52AS Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF313-52-52AS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G4, Processor frequency: 1.1 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.