Acer logo

Acer Swift 3 SF313-52-70KP Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39983
Info modified on:
22 Jan 2025, 06:04:11
Short summary description Acer Swift 3 SF313-52-70KP Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Silver:

Acer Swift 3 SF313-52-70KP, Intel® Core™ i5, 1.1 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 256 GB

Long summary description Acer Swift 3 SF313-52-70KP Intel® Core™ i5 i5-1035G4 Laptop 13.5" Quad HD 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Silver:

Acer Swift 3 SF313-52-70KP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G4, Processor frequency: 1.1 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.