Acer Chromebook CB311-9HT-C31C, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook CB311-9HT-C31C. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black, Silver