Acer logo

Acer Chromebook 314 CB314-1H-C57A Intel® Celeron® N4100 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56522
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Acer Chromebook 314 CB314-1H-C57A Intel® Celeron® N4100 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International Silver:

Acer Chromebook 314 CB314-1H-C57A, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Chromebook 314 CB314-1H-C57A Intel® Celeron® N4100 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US International Silver:

Acer Chromebook 314 CB314-1H-C57A. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4100, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.