Acer Chromebook CB315-3HT-C5D3, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 64 GB
Acer Chromebook CB315-3HT-C5D3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Silver