Acer logo

Acer Aspire 3 A315-42-R3MT AMD Ryzen™ 3 3200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17006
Info modified on:
27 Jan 2025, 08:25:34
Short summary description Acer Aspire 3 A315-42-R3MT AMD Ryzen™ 3 3200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Black:

Acer Aspire 3 A315-42-R3MT, AMD Ryzen™ 3, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A315-42-R3MT AMD Ryzen™ 3 3200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Black:

Acer Aspire 3 A315-42-R3MT. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home in S mode. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.