Acer Aspire 3 A317-51K-37GG, Intel® Core™ i3, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 256 GB
Acer Aspire 3 A317-51K-37GG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black