Acer logo

Acer Spin 3 SP314-53N-37C4 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17394
Info modified on:
02 Jun 2025, 18:06:29
Short summary description Acer Spin 3 SP314-53N-37C4 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Silver:

Acer Spin 3 SP314-53N-37C4, Intel® Core™ i3, 2.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Spin 3 SP314-53N-37C4 Intel® Core™ i3 i3-8145U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Silver:

Acer Spin 3 SP314-53N-37C4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.