Acer Aspire 3 A315-41-R1RJ, AMD Ryzen™ 5, 2 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1.13 TB
Acer Aspire 3 A315-41-R1RJ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Black